Vishay Intertechnology, Inc. Res Metal Film 453 Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC50J4530FSRE6

Description
Res Metal Film 453 Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 453 Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 453 Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R - RNC50J4530FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 453 Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
RNC50J4530FSRE6
Res Metal Film 453 Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC50J4530FSRE6
Res Metal Film 453 Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 453 Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC50J4530FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4530FSRE6-ND
Through Hole Resistors RNC50J4530FSRE6-ND
453 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

453 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,453Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay - 53C7558 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,453Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
53C7558
Resistor,metal Film,453Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay 53C7558
Resistor,Metal Film,453Ohms,200WV,1 +/-% Tol,-25,25ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,453Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J4530FSRE6 RNC50J4530FSRE6-ND 53C7558
Product Name Res Metal Film 453 Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,453Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details