Vishay Intertechnology, Inc. RES 453 OHM 1/10W .1% AXIAL RNC50J4530BSBSL

Description
RES 453ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 453ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 1/10W .1% AXIAL - RNC50J4530BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1/10W .1% AXIAL
RNC50J4530BSBSL
RES 453 OHM 1/10W .1% AXIAL RNC50J4530BSBSL
RES 453ohm 1/10W .1% AXIAL

RES 453ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4530BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4530BSBSL-ND
Through Hole Resistors RNC50J4530BSBSL-ND
453 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

453 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J4530BSBSL RNC50J4530BSBSL-ND
Product Name RES 453 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453 ohms 453 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756381 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details