Vishay Intertechnology, Inc. MF,1/10W,453,.1%,25PPM,S/.001%,BULK RNC50J4530BSB14

Description
MF,1/10W,453,.1%,25P PM,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/10W,453,.1%,25P PM,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,453,.1%,25PPM,S/.001%,BULK - RNC50J4530BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,453,.1%,25PPM,S/.001%,BULK
RNC50J4530BSB14
MF,1/10W,453,.1%,25PPM,S/.001%,BULK RNC50J4530BSB14
MF,1/10W,453,.1%,25P PM,S/.001%,BULK

MF,1/10W,453,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50J4530BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4530BSB14-ND
Through Hole Resistors RNC50J4530BSB14-ND
453 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

453 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J4530BSB14 RNC50J4530BSB14-ND
Product Name MF,1/10W,453,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers