Vishay Intertechnology, Inc. RES 44.2 OHM 1/10W 1% AXIAL RNC50J44R2FSRSL

Description
RES 44.2ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 44.2ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2 OHM 1/10W 1% AXIAL - RNC50J44R2FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 1/10W 1% AXIAL
RNC50J44R2FSRSL
RES 44.2 OHM 1/10W 1% AXIAL RNC50J44R2FSRSL
RES 44.2ohm 1/10W 1% AXIAL

RES 44.2ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J44R2FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J44R2FSRSL-ND
Through Hole Resistors RNC50J44R2FSRSL-ND
44.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

44.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J44R2FSRSL RNC50J44R2FSRSL-ND
Product Name RES 44.2 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44.2 ohms 44.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details