Vishay Intertechnology, Inc. RES 44.2 OHM 1/10W .5% AXIAL RNC50J44R2DSR36

Description
RES 44.2ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 44.2ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2 OHM 1/10W .5% AXIAL - RNC50J44R2DSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 1/10W .5% AXIAL
RNC50J44R2DSR36
RES 44.2 OHM 1/10W .5% AXIAL RNC50J44R2DSR36
RES 44.2ohm 1/10W .5% AXIAL

RES 44.2ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J44R2DSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J44R2DSR36-ND
Through Hole Resistors RNC50J44R2DSR36-ND
44.2 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

44.2 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J44R2DSR36 RNC50J44R2DSR36-ND
Product Name RES 44.2 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44.2 ohms 44.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers