Vishay Intertechnology, Inc. RES 44.2 OHM 1/10W .5% AXIAL RNC50J44R2DSBSL

Description
RES 44.2ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 44.2ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2 OHM 1/10W .5% AXIAL - RNC50J44R2DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 1/10W .5% AXIAL
RNC50J44R2DSBSL
RES 44.2 OHM 1/10W .5% AXIAL RNC50J44R2DSBSL
RES 44.2ohm 1/10W .5% AXIAL

RES 44.2ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J44R2DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J44R2DSBSL-ND
Through Hole Resistors RNC50J44R2DSBSL-ND
44.2 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

44.2 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J44R2DSBSL RNC50J44R2DSBSL-ND
Product Name RES 44.2 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44.2 ohms 44.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details