Vishay Intertechnology, Inc. RES 44.6K OHM 1/10W .1% AXIAL RNC50J4462BSRE6

Description
RES 44.6Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 44.6Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.6K OHM 1/10W .1% AXIAL - RNC50J4462BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.6K OHM 1/10W .1% AXIAL
RNC50J4462BSRE6
RES 44.6K OHM 1/10W .1% AXIAL RNC50J4462BSRE6
RES 44.6Kohm 1/10W .1% AXIAL

RES 44.6Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4462BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4462BSRE6-ND
Through Hole Resistors RNC50J4462BSRE6-ND
44.6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

44.6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J4462BSRE6 RNC50J4462BSRE6-ND
Product Name RES 44.6K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details