Vishay Intertechnology, Inc. Through Hole Resistors RNC50J4422BSRE6

Description
44.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
44.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J4422BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4422BSRE6-ND
Through Hole Resistors RNC50J4422BSRE6-ND
44.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

44.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 44.2K OHM 1/10W .1% AXIAL - RNC50J4422BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1/10W .1% AXIAL
RNC50J4422BSRE6
RES 44.2K OHM 1/10W .1% AXIAL RNC50J4422BSRE6
RES 44.2Kohm 1/10W .1% AXIAL

RES 44.2Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4422BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J4422BSRE6
Through Hole Resistors RNC50J4422BSRE6
RES 44.2K OHM 1/10W .1% AXIAL

RES 44.2K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J4422BSRE6-ND RNC50J4422BSRE6 RNC50J4422BSRE6
Product Name Through Hole Resistors RES 44.2K OHM 1/10W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details