Vishay Intertechnology, Inc. RES 442 OHM 1/10W .1% AXIAL RNC50J4420BSBSL

Description
RES 442ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 442ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442 OHM 1/10W .1% AXIAL - RNC50J4420BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 1/10W .1% AXIAL
RNC50J4420BSBSL
RES 442 OHM 1/10W .1% AXIAL RNC50J4420BSBSL
RES 442ohm 1/10W .1% AXIAL

RES 442ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4420BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4420BSBSL-ND
Through Hole Resistors RNC50J4420BSBSL-ND
442 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

442 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J4420BSBSL RNC50J4420BSBSL-ND
Product Name RES 442 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 442 ohms 442 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details