Vishay Intertechnology, Inc. RES 43.2 OHM 1/10W .1% AXIAL RNC50J43R2BSBSL

Description
RES 43.2ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 43.2ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2 OHM 1/10W .1% AXIAL - RNC50J43R2BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2 OHM 1/10W .1% AXIAL
RNC50J43R2BSBSL
RES 43.2 OHM 1/10W .1% AXIAL RNC50J43R2BSBSL
RES 43.2ohm 1/10W .1% AXIAL

RES 43.2ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J43R2BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J43R2BSBSL-ND
Through Hole Resistors RNC50J43R2BSBSL-ND
43.2 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43.2 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J43R2BSBSL RNC50J43R2BSBSL-ND
Product Name RES 43.2 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43.2 ohms 43.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details