Vishay Intertechnology, Inc. RES 4.37K OHM 1/10W .1% AXIAL RNC50J4371BSRE6

Description
RES 4.37Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.37Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.37K OHM 1/10W .1% AXIAL - RNC50J4371BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.37K OHM 1/10W .1% AXIAL
RNC50J4371BSRE6
RES 4.37K OHM 1/10W .1% AXIAL RNC50J4371BSRE6
RES 4.37Kohm 1/10W .1% AXIAL

RES 4.37Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4371BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4371BSRE6-ND
Through Hole Resistors RNC50J4371BSRE6-ND
4.37 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.37 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J4371BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J4371BSRE6
Through Hole Resistors RNC50J4371BSRE6
RES 4.37K OHM 1/10W .1% AXIAL

RES 4.37K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J4371BSRE6 RNC50J4371BSRE6-ND RNC50J4371BSRE6
Product Name RES 4.37K OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 4370 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers