Vishay Intertechnology, Inc. RES 432K OHM 1/10W 1% AXIAL RNC50J4323FSBSL

Description
RES 432Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 432Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432K OHM 1/10W 1% AXIAL - RNC50J4323FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432K OHM 1/10W 1% AXIAL
RNC50J4323FSBSL
RES 432K OHM 1/10W 1% AXIAL RNC50J4323FSBSL
RES 432Kohm 1/10W 1% AXIAL

RES 432Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4323FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4323FSBSL-ND
Through Hole Resistors RNC50J4323FSBSL-ND
432 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

432 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J4323FSBSL RNC50J4323FSBSL-ND
Product Name RES 432K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers