Vishay Intertechnology, Inc. RES 43.2K OHM 1/10W .1% AXIAL RNC50J4322BSBSL

Description
RES 43.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 43.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2K OHM 1/10W .1% AXIAL - RNC50J4322BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 1/10W .1% AXIAL
RNC50J4322BSBSL
RES 43.2K OHM 1/10W .1% AXIAL RNC50J4322BSBSL
RES 43.2Kohm 1/10W .1% AXIAL

RES 43.2Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4322BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4322BSBSL-ND
Through Hole Resistors RNC50J4322BSBSL-ND
43.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J4322BSBSL RNC50J4322BSBSL-ND
Product Name RES 43.2K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details