Vishay Intertechnology, Inc. RES 432 OHM 1/10W 1% AXIAL RNC50J4320FSBSL

Description
RES 432ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 432ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432 OHM 1/10W 1% AXIAL - RNC50J4320FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 1/10W 1% AXIAL
RNC50J4320FSBSL
RES 432 OHM 1/10W 1% AXIAL RNC50J4320FSBSL
RES 432ohm 1/10W 1% AXIAL

RES 432ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4320FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4320FSBSL-ND
Through Hole Resistors RNC50J4320FSBSL-ND
432 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

432 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J4320FSBSL RNC50J4320FSBSL-ND
Product Name RES 432 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432 ohms 432 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details