Vishay Intertechnology, Inc. RES 4.22K OHM 1/10W .1% AXIAL RNC50J4221BSRE6

Description
RES 4.22Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.22Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22K OHM 1/10W .1% AXIAL - RNC50J4221BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 1/10W .1% AXIAL
RNC50J4221BSRE6
RES 4.22K OHM 1/10W .1% AXIAL RNC50J4221BSRE6
RES 4.22Kohm 1/10W .1% AXIAL

RES 4.22Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4221BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4221BSRE6-ND
Through Hole Resistors RNC50J4221BSRE6-ND
4.22 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.22 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J4221BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J4221BSRE6
Through Hole Resistors RNC50J4221BSRE6
RES 4.22K OHM 1/10W .1% AXIAL

RES 4.22K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J4221BSRE6 RNC50J4221BSRE6-ND RNC50J4221BSRE6
Product Name RES 4.22K OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 4220 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756353 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details