Vishay Intertechnology, Inc. RES 41.2 OHM 1/10W 1% AXIAL RNC50J41R2FSRSL

Description
RES 41.2ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 41.2ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2 OHM 1/10W 1% AXIAL - RNC50J41R2FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2 OHM 1/10W 1% AXIAL
RNC50J41R2FSRSL
RES 41.2 OHM 1/10W 1% AXIAL RNC50J41R2FSRSL
RES 41.2ohm 1/10W 1% AXIAL

RES 41.2ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J41R2FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J41R2FSRSL-ND
Through Hole Resistors RNC50J41R2FSRSL-ND
41.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

41.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J41R2FSRSL RNC50J41R2FSRSL-ND
Product Name RES 41.2 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 41.2 ohms 41.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details