Vishay Precision Group Resistor, Metal Film, 41.2 Ohm, 100Mw, 1%; Resistance Vishay RNC50J41R2FS

Description
RESISTOR, METAL FILM, 41.2 OHM, 100mW, 1%; Resistance:41.2ohm; Product Range:RNC Series; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No
Description
RESISTOR, METAL FILM, 41.2 OHM, 100mW, 1%; Resistance:41.2ohm; Product Range:RNC Series; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 41.2 Ohm, 100Mw, 1%; Resistance Vishay - 53C7264 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 41.2 Ohm, 100Mw, 1%; Resistance Vishay
53C7264
Resistor, Metal Film, 41.2 Ohm, 100Mw, 1%; Resistance Vishay 53C7264
RESISTOR, METAL FILM, 41.2 OHM, 100mW, 1%; Resistance:41.2ohm; Product Range:RNC Series; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 41.2 OHM, 100mW, 1%; Resistance:41.2ohm; Product Range:RNC Series; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 53C7264
Product Name Resistor, Metal Film, 41.2 Ohm, 100Mw, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 41.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details