Vishay Intertechnology, Inc. RES 41.2 OHM 1/10W .1% AXIAL RNC50J41R2BSBSL

Description
RES 41.2ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 41.2ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2 OHM 1/10W .1% AXIAL - RNC50J41R2BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2 OHM 1/10W .1% AXIAL
RNC50J41R2BSBSL
RES 41.2 OHM 1/10W .1% AXIAL RNC50J41R2BSBSL
RES 41.2ohm 1/10W .1% AXIAL

RES 41.2ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J41R2BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J41R2BSBSL-ND
Through Hole Resistors RNC50J41R2BSBSL-ND
41.2 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

41.2 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J41R2BSBSL RNC50J41R2BSBSL-ND
Product Name RES 41.2 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 41.2 ohms 41.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details