Vishay Intertechnology, Inc. RES 4.13K OHM 1/10W .1% AXIAL RNC50J4131BSB14

Description
RES 4.13Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.13Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.13K OHM 1/10W .1% AXIAL - RNC50J4131BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.13K OHM 1/10W .1% AXIAL
RNC50J4131BSB14
RES 4.13K OHM 1/10W .1% AXIAL RNC50J4131BSB14
RES 4.13Kohm 1/10W .1% AXIAL

RES 4.13Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4131BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4131BSB14-ND
Through Hole Resistors RNC50J4131BSB14-ND
4.13 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.13 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J4131BSB14 RNC50J4131BSB14-ND
Product Name RES 4.13K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4130 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers