Vishay Intertechnology, Inc. RES 40.2 OHM 1/10W 1% AXIAL RNC50J40R2FSRSL

Description
RES 40.2ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 40.2ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 1/10W 1% AXIAL - RNC50J40R2FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1/10W 1% AXIAL
RNC50J40R2FSRSL
RES 40.2 OHM 1/10W 1% AXIAL RNC50J40R2FSRSL
RES 40.2ohm 1/10W 1% AXIAL

RES 40.2ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J40R2FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J40R2FSRSL-ND
Through Hole Resistors RNC50J40R2FSRSL-ND
40.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

40.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J40R2FSRSL RNC50J40R2FSRSL-ND
Product Name RES 40.2 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers