Vishay Intertechnology, Inc. Through Hole Resistors RNC50J40R2FSRE6

Description
40.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
40.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J40R2FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J40R2FSRE6-ND
Through Hole Resistors RNC50J40R2FSRE6-ND
40.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

40.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 40.2 OHM 1/10W 1% AXIAL - RNC50J40R2FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1/10W 1% AXIAL
RNC50J40R2FSRE6
RES 40.2 OHM 1/10W 1% AXIAL RNC50J40R2FSRE6
RES 40.2ohm 1/10W 1% AXIAL

RES 40.2ohm 1/10W 1% AXIAL

Supplier's Site
Resistor,metal Film,40.2Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay - 53C7165 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,40.2Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
53C7165
Resistor,metal Film,40.2Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay 53C7165
Resistor,Metal Film,40.2Ohms,200WV, 1+/-% Tol,-25,25ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,40.2Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J40R2FSRE6-ND RNC50J40R2FSRE6 53C7165
Product Name Through Hole Resistors RES 40.2 OHM 1/10W 1% AXIAL Resistor,metal Film,40.2Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 40.2 ohms 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details