Vishay Intertechnology, Inc. RES 40.7K OHM 1/10W .1% AXIAL RNC50J4072BSBSL

Description
RES 40.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 40.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.7K OHM 1/10W .1% AXIAL - RNC50J4072BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.7K OHM 1/10W .1% AXIAL
RNC50J4072BSBSL
RES 40.7K OHM 1/10W .1% AXIAL RNC50J4072BSBSL
RES 40.7Kohm 1/10W .1% AXIAL

RES 40.7Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4072BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4072BSBSL-ND
Through Hole Resistors RNC50J4072BSBSL-ND
40.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

40.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J4072BSBSL RNC50J4072BSBSL-ND
Product Name RES 40.7K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details