Vishay Intertechnology, Inc. RES 402K OHM 1/10W 1% AXIAL RNC50J4023FSRSL

Description
RES 402Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 402Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402K OHM 1/10W 1% AXIAL - RNC50J4023FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402K OHM 1/10W 1% AXIAL
RNC50J4023FSRSL
RES 402K OHM 1/10W 1% AXIAL RNC50J4023FSRSL
RES 402Kohm 1/10W 1% AXIAL

RES 402Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4023FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4023FSRSL-ND
Through Hole Resistors RNC50J4023FSRSL-ND
402 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

402 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J4023FSRSL RNC50J4023FSRSL-ND
Product Name RES 402K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details