Vishay Precision Group RES 402K OHM 1/10W .5% AXIAL RNC50J4023DSB14

Description
RES 402Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 402Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402K OHM 1/10W .5% AXIAL - RNC50J4023DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402K OHM 1/10W .5% AXIAL
RNC50J4023DSB14
RES 402K OHM 1/10W .5% AXIAL RNC50J4023DSB14
RES 402Kohm 1/10W .5% AXIAL

RES 402Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4023DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4023DSB14-ND
Through Hole Resistors RNC50J4023DSB14-ND
402 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

402 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J4023DSB14 RNC50J4023DSB14-ND
Product Name RES 402K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details