Vishay Intertechnology, Inc. RES 4.02K OHM 1/10W .1% AXIAL RNC50J4021BSRE6

Description
RES 4.02Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.02Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K OHM 1/10W .1% AXIAL - RNC50J4021BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1/10W .1% AXIAL
RNC50J4021BSRE6
RES 4.02K OHM 1/10W .1% AXIAL RNC50J4021BSRE6
RES 4.02Kohm 1/10W .1% AXIAL

RES 4.02Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4021BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4021BSRE6-ND
Through Hole Resistors RNC50J4021BSRE6-ND
4.02 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.02 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J4021BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J4021BSRE6
Through Hole Resistors RNC50J4021BSRE6
RES 4.02K OHM 1/10W .1% AXIAL

RES 4.02K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J4021BSRE6 RNC50J4021BSRE6-ND RNC50J4021BSRE6
Product Name RES 4.02K OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 4020 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details