Vishay Intertechnology, Inc. RES 402 OHM 1/10W 1% AXIAL RNC50J4020FSBSL

Description
RES 402ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 402ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 1/10W 1% AXIAL - RNC50J4020FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1/10W 1% AXIAL
RNC50J4020FSBSL
RES 402 OHM 1/10W 1% AXIAL RNC50J4020FSBSL
RES 402ohm 1/10W 1% AXIAL

RES 402ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4020FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4020FSBSL-ND
Through Hole Resistors RNC50J4020FSBSL-ND
402 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

402 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J4020FSBSL RNC50J4020FSBSL-ND
Product Name RES 402 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details