Vishay Intertechnology, Inc. MF,1/10W,402,.1%,25PPM,S/.001%,BULK RNC50J4020BSB14

Description
MF,1/10W,402,.1%,25P PM,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/10W,402,.1%,25P PM,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,402,.1%,25PPM,S/.001%,BULK - RNC50J4020BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,402,.1%,25PPM,S/.001%,BULK
RNC50J4020BSB14
MF,1/10W,402,.1%,25PPM,S/.001%,BULK RNC50J4020BSB14
MF,1/10W,402,.1%,25P PM,S/.001%,BULK

MF,1/10W,402,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50J4020BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4020BSB14-ND
Through Hole Resistors RNC50J4020BSB14-ND
402 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

402 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J4020BSB14 RNC50J4020BSB14-ND
Product Name MF,1/10W,402,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details