Vishay Intertechnology, Inc. Through Hole Resistors RNC50J3972BSB14

Description
39.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
39.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J3972BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3972BSB14-ND
Through Hole Resistors RNC50J3972BSB14-ND
39.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

39.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,39.7K,.1%,25PPM,S/.001%,BULK - RNC50J3972BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,39.7K,.1%,25PPM,S/.001%,BULK
RNC50J3972BSB14
MF,1/10W,39.7K,.1%,25PPM,S/.001%,BULK RNC50J3972BSB14
MF,1/10W,39.7K,.1%,2 5PPM,S/.001%,BULK

MF,1/10W,39.7K,.1%,25PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50J3972BSB14-ND RNC50J3972BSB14
Product Name Through Hole Resistors MF,1/10W,39.7K,.1%,25PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details