Vishay Intertechnology, Inc. RES 392K OHM 1/10W .1% AXIAL RNC50J3923BSRSL

Description
RES 392Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 392Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392K OHM 1/10W .1% AXIAL - RNC50J3923BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392K OHM 1/10W .1% AXIAL
RNC50J3923BSRSL
RES 392K OHM 1/10W .1% AXIAL RNC50J3923BSRSL
RES 392Kohm 1/10W .1% AXIAL

RES 392Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3923BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3923BSRSL-ND
Through Hole Resistors RNC50J3923BSRSL-ND
392 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

392 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J3923BSRSL RNC50J3923BSRSL-ND
Product Name RES 392K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 392000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details