Vishay Precision Group RES 39.2K OHM 1/10W .1% AXIAL RNC50J3922BSR36

Description
RES 39.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 39.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2K OHM 1/10W .1% AXIAL - RNC50J3922BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 1/10W .1% AXIAL
RNC50J3922BSR36
RES 39.2K OHM 1/10W .1% AXIAL RNC50J3922BSR36
RES 39.2Kohm 1/10W .1% AXIAL

RES 39.2Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3922BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3922BSR36-ND
Through Hole Resistors RNC50J3922BSR36-ND
39.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

39.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J3922BSR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J3922BSR36
Through Hole Resistors RNC50J3922BSR36
RES 39.2K OHM 1/10W .1% AXIAL

RES 39.2K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J3922BSR36 RNC50J3922BSR36-ND RNC50J3922BSR36
Product Name RES 39.2K OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 39200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details