Vishay Intertechnology, Inc. Res Metal Film 3.92K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC50J3921FSRE5

Description
Res Metal Film 3.92K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 3.92K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.92K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R - RNC50J3921FSRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.92K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
RNC50J3921FSRE5
Res Metal Film 3.92K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC50J3921FSRE5
Res Metal Film 3.92K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 3.92K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC50J3921FSRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50J3921FSRE5TR-ND
Through Hole Resistors 541-RNC50J3921FSRE5TR-ND
3.92 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.92 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J3921FSRE5 541-RNC50J3921FSRE5TR-ND
Product Name Res Metal Film 3.92K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details