Vishay Intertechnology, Inc. RES 38.3 OHM 1/10W 1% AXIAL RNC50J38R3FSBSL

Description
RES 38.3ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 38.3ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3 OHM 1/10W 1% AXIAL - RNC50J38R3FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 1/10W 1% AXIAL
RNC50J38R3FSBSL
RES 38.3 OHM 1/10W 1% AXIAL RNC50J38R3FSBSL
RES 38.3ohm 1/10W 1% AXIAL

RES 38.3ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J38R3FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J38R3FSBSL-ND
Through Hole Resistors RNC50J38R3FSBSL-ND
38.3 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

38.3 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J38R3FSBSL RNC50J38R3FSBSL-ND
Product Name RES 38.3 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38.3 ohms 38.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details