Vishay Intertechnology, Inc. RES 388K OHM 1/10W .1% AXIAL RNC50J3883BSRSL

Description
RES 388Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 388Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 388K OHM 1/10W .1% AXIAL - RNC50J3883BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 388K OHM 1/10W .1% AXIAL
RNC50J3883BSRSL
RES 388K OHM 1/10W .1% AXIAL RNC50J3883BSRSL
RES 388Kohm 1/10W .1% AXIAL

RES 388Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3883BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3883BSRSL-ND
Through Hole Resistors RNC50J3883BSRSL-ND
388 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

388 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J3883BSRSL RNC50J3883BSRSL-ND
Product Name RES 388K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 388000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details