The RNC50J3832BSR36 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It features a resistance value of 38.3 kΩ with a tolerance of ±0.1%. The resistor has a power rating of 0.1W at 70°C and can handle a maximum working voltage of 200V. It operates effectively within a temperature range of -65°C to +175°C, making it suitable for a variety of demanding applications. This resistor is characterized by a low noise level of -40 dB and a controlled temperature coefficient of ±25 ppm/°C. The construction includes a vacuum-deposited nickel-chrome alloy element and a high-purity ceramic core, encapsulated in a specially formulated epoxy for moisture protection. The leads are solder-coated copper, ensuring compatibility with standard soldering processes. The product is also subjected to rigorous testing and screening to ensure reliability and performance in military and industrial applications.
38.3 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 38.3Kohm 1/10W .1% AXIAL
RES 38.3K OHM 1/10W .1% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC50J3832BSR36-ND | RNC50J3832BSR36 | RNC50J3832BSR36 |
| Product Name | Through Hole Resistors | RES 38.3K OHM 1/10W .1% AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |