Vishay Intertechnology, Inc. RES 37.4 OHM 1/10W .1% AXIAL RNC50J37R4BRBSL

Description
RES 37.4ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 37.4ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4 OHM 1/10W .1% AXIAL - RNC50J37R4BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 1/10W .1% AXIAL
RNC50J37R4BRBSL
RES 37.4 OHM 1/10W .1% AXIAL RNC50J37R4BRBSL
RES 37.4ohm 1/10W .1% AXIAL

RES 37.4ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J37R4BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J37R4BRBSL-ND
Through Hole Resistors RNC50J37R4BRBSL-ND
37.4 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

37.4 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J37R4BRBSL RNC50J37R4BRBSL-ND
Product Name RES 37.4 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37.4 ohms 37.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details