Vishay Precision Group RES 37.4K OHM 1/10W .1% AXIAL RNC50J3742BSRE6

Description
RES 37.4Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 37.4Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4K OHM 1/10W .1% AXIAL - RNC50J3742BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM 1/10W .1% AXIAL
RNC50J3742BSRE6
RES 37.4K OHM 1/10W .1% AXIAL RNC50J3742BSRE6
RES 37.4Kohm 1/10W .1% AXIAL

RES 37.4Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3742BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3742BSRE6-ND
Through Hole Resistors RNC50J3742BSRE6-ND
37.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

37.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J3742BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J3742BSRE6
Through Hole Resistors RNC50J3742BSRE6
RES 37.4K OHM 1/10W .1% AXIAL

RES 37.4K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J3742BSRE6 RNC50J3742BSRE6-ND RNC50J3742BSRE6
Product Name RES 37.4K OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 37400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details