Vishay Precision Group Through Hole Resistors RNC50J3742BSB14

Description
37.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
37.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J3742BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3742BSB14-ND
Through Hole Resistors RNC50J3742BSB14-ND
37.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

37.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 37.4K OHM 1/10W .1% AXIAL - RNC50J3742BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM 1/10W .1% AXIAL
RNC50J3742BSB14
RES 37.4K OHM 1/10W .1% AXIAL RNC50J3742BSB14
RES 37.4Kohm 1/10W .1% AXIAL

RES 37.4Kohm 1/10W .1% AXIAL

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1010356-RNC50J3742BSB14
Resistors - Through Hole Resistors 1010356-RNC50J3742BSB14
Win Source Part Number: 1010356-RNC50J3742BS B14 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-55182/07, RNC50 Features: Military, Moisture Resistant, Weldable Package: Bulk Standard Package: 100 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.1W, 1/10W Composition: Metal Film Number of Terminations: 2 Resistance: 37.4 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.070" Dia x 0.150" L (1.78mm x 3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RNC50J3742BSB14-MIL Base Product Number: RNC50 RoHS Status: RoHS non-compliant

Win Source Part Number: 1010356-RNC50J3742BSB14
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-55182/07, RNC50
Features: Military, Moisture Resistant, Weldable
Package: Bulk
Standard Package: 100
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Failure Rate: S (0.001%)
Power (Watts): 0.1W, 1/10W
Composition: Metal Film
Number of Terminations: 2
Resistance: 37.4 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.070" Dia x 0.150" L (1.78mm x 3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RNC50J3742BSB14-MIL
Base Product Number: RNC50
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Through-Hole 0.05 W 37400 ohm Resistor - 53-RNC50J3742BSB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.05 W 37400 ohm Resistor
53-RNC50J3742BSB14
Through-Hole 0.05 W 37400 ohm Resistor 53-RNC50J3742BSB14
RESISTOR, METAL FILM, 0.05 W, 0.1 %, 25 ppm, 37400 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RNC50J3742BSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.05 W, 37400 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.05 W, 37400 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC50J3742BSB14 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.05 W, 0.1 %, 25 ppm, 37400 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RNC50J3742BSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.05 W, 37400 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.05 W, 37400 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC50J3742BSB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number RNC50J3742BSB14-ND RNC50J3742BSB14 1010356-RNC50J3742BSB14 53-RNC50J3742BSB14
Product Name Through Hole Resistors RES 37.4K OHM 1/10W .1% AXIAL Resistors - Through Hole Resistors Through-Hole 0.05 W 37400 ohm Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details