Vishay Intertechnology, Inc. RES 3.74K OHM 1/10W .5% AXIAL RNC50J3741DSRSL

Description
RES 3.74Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.74Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74K OHM 1/10W .5% AXIAL - RNC50J3741DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 1/10W .5% AXIAL
RNC50J3741DSRSL
RES 3.74K OHM 1/10W .5% AXIAL RNC50J3741DSRSL
RES 3.74Kohm 1/10W .5% AXIAL

RES 3.74Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3741DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3741DSRSL-ND
Through Hole Resistors RNC50J3741DSRSL-ND
3.74 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.74 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J3741DSRSL RNC50J3741DSRSL-ND
Product Name RES 3.74K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3740 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details