Vishay Precision Group RES 3.74K OHM 1/10W .1% AXIAL RNC50J3741BSRE6

Description
RES 3.74Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.74Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74K OHM 1/10W .1% AXIAL - RNC50J3741BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 1/10W .1% AXIAL
RNC50J3741BSRE6
RES 3.74K OHM 1/10W .1% AXIAL RNC50J3741BSRE6
RES 3.74Kohm 1/10W .1% AXIAL

RES 3.74Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3741BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3741BSRE6-ND
Through Hole Resistors RNC50J3741BSRE6-ND
3.74 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.74 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J3741BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J3741BSRE6
Through Hole Resistors RNC50J3741BSRE6
RES 3.74K OHM 1/10W .1% AXIAL

RES 3.74K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J3741BSRE6 RNC50J3741BSRE6-ND RNC50J3741BSRE6
Product Name RES 3.74K OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 3740 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers