Vishay Intertechnology, Inc. RES 3.74K OHM 1/10W .1% AXIAL RNC50J3741BSBSL

Description
RES 3.74Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.74Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74K OHM 1/10W .1% AXIAL - RNC50J3741BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 1/10W .1% AXIAL
RNC50J3741BSBSL
RES 3.74K OHM 1/10W .1% AXIAL RNC50J3741BSBSL
RES 3.74Kohm 1/10W .1% AXIAL

RES 3.74Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3741BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3741BSBSL-ND
Through Hole Resistors RNC50J3741BSBSL-ND
3.74 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.74 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J3741BSBSL RNC50J3741BSBSL-ND
Product Name RES 3.74K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3740 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details