Vishay Intertechnology, Inc. Res Metal Film 374 Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNC50J3740BMM23

Description
Res Metal Film 374 Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 374 Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 374 Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R - RNC50J3740BMM23 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 374 Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R
RNC50J3740BMM23
Res Metal Film 374 Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNC50J3740BMM23
Res Metal Film 374 Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 374 Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC50J3740BMM23-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50J3740BMM23-ND
Through Hole Resistors 541-RNC50J3740BMM23-ND
374 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

374 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J3740BMM23 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J3740BMM23
Through Hole Resistors RNC50J3740BMM23
RES 374 OHM 0.1% 1/10W AXIAL

RES 374 OHM 0.1% 1/10W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J3740BMM23 541-RNC50J3740BMM23-ND RNC50J3740BMM23
Product Name Res Metal Film 374 Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 0.1000 to 1 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details