Vishay Intertechnology, Inc. RES 3.7K OHM 1/10W .1% AXIAL RNC50J3701BRRSL

Description
RES 3.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.7K OHM 1/10W .1% AXIAL - RNC50J3701BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.7K OHM 1/10W .1% AXIAL
RNC50J3701BRRSL
RES 3.7K OHM 1/10W .1% AXIAL RNC50J3701BRRSL
RES 3.7Kohm 1/10W .1% AXIAL

RES 3.7Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3701BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3701BRRSL-ND
Through Hole Resistors RNC50J3701BRRSL-ND
3.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J3701BRRSL RNC50J3701BRRSL-ND
Product Name RES 3.7K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details