Vishay Intertechnology, Inc. RES 36.8K OHM 1/10W .1% AXIAL RNC50J3682BSRE6

Description
RES 36.8Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 36.8Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.8K OHM 1/10W .1% AXIAL - RNC50J3682BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.8K OHM 1/10W .1% AXIAL
RNC50J3682BSRE6
RES 36.8K OHM 1/10W .1% AXIAL RNC50J3682BSRE6
RES 36.8Kohm 1/10W .1% AXIAL

RES 36.8Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3682BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3682BSRE6-ND
Through Hole Resistors RNC50J3682BSRE6-ND
36.8 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

36.8 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J3682BSRE6 RNC50J3682BSRE6-ND
Product Name RES 36.8K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers
Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details