Vishay Intertechnology, Inc. RES 365K OHM 1/10W .1% AXIAL RNC50J3653BSBSL

Description
RES 365Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 365Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365K OHM 1/10W .1% AXIAL - RNC50J3653BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365K OHM 1/10W .1% AXIAL
RNC50J3653BSBSL
RES 365K OHM 1/10W .1% AXIAL RNC50J3653BSBSL
RES 365Kohm 1/10W .1% AXIAL

RES 365Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3653BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3653BSBSL-ND
Through Hole Resistors RNC50J3653BSBSL-ND
365 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

365 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J3653BSBSL RNC50J3653BSBSL-ND
Product Name RES 365K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 365000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614959-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details