Vishay Intertechnology, Inc. RES 36.5K OHM 1/10W 1% AXIAL RNC50J3652FMBSL

Description
RES 36.5Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 36.5Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5K OHM 1/10W 1% AXIAL - RNC50J3652FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5K OHM 1/10W 1% AXIAL
RNC50J3652FMBSL
RES 36.5K OHM 1/10W 1% AXIAL RNC50J3652FMBSL
RES 36.5Kohm 1/10W 1% AXIAL

RES 36.5Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3652FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3652FMBSL-ND
Through Hole Resistors RNC50J3652FMBSL-ND
36.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

36.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J3652FMBSL RNC50J3652FMBSL-ND
Product Name RES 36.5K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details