Vishay Intertechnology, Inc. MF,1/10W,36.5K ,.1%,25PPM,S/.001%,BULK RNC50J3652BSB14

Description
MF,1/10W,36.5K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/10W,36.5K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,36.5K ,.1%,25PPM,S/.001%,BULK - RNC50J3652BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,36.5K ,.1%,25PPM,S/.001%,BULK
RNC50J3652BSB14
MF,1/10W,36.5K ,.1%,25PPM,S/.001%,BULK RNC50J3652BSB14
MF,1/10W,36.5K ,.1%,25PPM,S/.001%,B ULK

MF,1/10W,36.5K ,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50J3652BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3652BSB14-ND
Through Hole Resistors RNC50J3652BSB14-ND
36.5 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

36.5 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J3652BSB14 RNC50J3652BSB14-ND
Product Name MF,1/10W,36.5K ,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers