Vishay Intertechnology, Inc. RES 35.7K OHM 1/10W .1% AXIAL RNC50J3572BSRSL

Description
RES 35.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 35.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7K OHM 1/10W .1% AXIAL - RNC50J3572BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1/10W .1% AXIAL
RNC50J3572BSRSL
RES 35.7K OHM 1/10W .1% AXIAL RNC50J3572BSRSL
RES 35.7Kohm 1/10W .1% AXIAL

RES 35.7Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3572BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3572BSRSL-ND
Through Hole Resistors RNC50J3572BSRSL-ND
35.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

35.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J3572BSRSL RNC50J3572BSRSL-ND
Product Name RES 35.7K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers