Vishay Intertechnology, Inc. MF,1/10W,35.7K ,.1%,25PPM,S/.001%,BULK RNC50J3572BSB14

Description
MF,1/10W,35.7K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/10W,35.7K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,35.7K ,.1%,25PPM,S/.001%,BULK - RNC50J3572BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,35.7K ,.1%,25PPM,S/.001%,BULK
RNC50J3572BSB14
MF,1/10W,35.7K ,.1%,25PPM,S/.001%,BULK RNC50J3572BSB14
MF,1/10W,35.7K ,.1%,25PPM,S/.001%,B ULK

MF,1/10W,35.7K ,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50J3572BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3572BSB14-ND
Through Hole Resistors RNC50J3572BSB14-ND
35.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

35.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J3572BSB14 RNC50J3572BSB14-ND
Product Name MF,1/10W,35.7K ,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistor - 53-BPR58C10LJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Radial
Resistance Range 0.0100 ohms
Operating Temperature -40 to 200 C (-40 to 392 F)
View Details
4 suppliers