Vishay Intertechnology, Inc. RES 35.2K OHM 1/10W .1% AXIAL RNC50J3522BSRSL

Description
RES 35.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 35.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.2K OHM 1/10W .1% AXIAL - RNC50J3522BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.2K OHM 1/10W .1% AXIAL
RNC50J3522BSRSL
RES 35.2K OHM 1/10W .1% AXIAL RNC50J3522BSRSL
RES 35.2Kohm 1/10W .1% AXIAL

RES 35.2Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3522BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3522BSRSL-ND
Through Hole Resistors RNC50J3522BSRSL-ND
35.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

35.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J3522BSRSL RNC50J3522BSRSL-ND
Product Name RES 35.2K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756640 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers