Vishay Intertechnology, Inc. RES 352 OHM 1/10W .1% AXIAL RNC50J3520BSRSL

Description
RES 352ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 352ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 352 OHM 1/10W .1% AXIAL - RNC50J3520BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 352 OHM 1/10W .1% AXIAL
RNC50J3520BSRSL
RES 352 OHM 1/10W .1% AXIAL RNC50J3520BSRSL
RES 352ohm 1/10W .1% AXIAL

RES 352ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3520BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3520BSRSL-ND
Through Hole Resistors RNC50J3520BSRSL-ND
352 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

352 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J3520BSRSL RNC50J3520BSRSL-ND
Product Name RES 352 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 352 ohms 352 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers